EN
  • EN
  • DE

NLV17SZ17DFT2G

Part No NLV17SZ17DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100, 17SZ
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NLV17SZ17
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649035-NLV17SZ17DFT2G
Ultra Librarian 3D Model Ultra Librarian NLV17SZ17DFT2G CAD Model

Description

ON Semiconductor NLV17SZ17DFT2G Product Overview

The NLV17SZ17DFT2G is a high-performance, single non-inverting buffer/driver with Schmitt-trigger input from ON Semiconductor, designed to deliver both the speed and high noise immunity required in modern digital circuitry. This device is part of ON Semiconductor's extensive range of logic products, offering robust performance for a wide array of applications.

Key Features

  • Operating Voltage: The device operates over a wide voltage range of 1.65V to 5.5V, making it flexible for use in various systems that require different power levels.
  • High-Speed Operation: With propagation delay times significantly reduced, the NLV17SZ17DFT2G ensures high-speed operation which is critical for today's fast-paced electronic applications.
  • Schmitt-Trigger Input: The Schmitt-trigger input feature provides enhanced noise immunity and allows the device to tolerate slower input rise and fall times, which is particularly beneficial in environments with high electrical noise.
  • Low Power Consumption: Designed for efficiency, the device boasts low power consumption, making it an ideal choice for power-sensitive applications.
  • Output Drive Capability: The buffer/driver can source or sink 24 mA at output voltages of 4.5V, providing sufficient current for driving multiple loads.
  • ESD Protection: It includes robust ESD protection, ensuring the device's longevity and reliability in the face of electrostatic discharges.

Applications

The NLV17SZ17DFT2G by ON Semiconductor is versatile and can be used in various applications such as:

  • Signal buffering and driving for buses
  • Line drivers with high noise environments
  • Logic level translation for mixed-voltage systems
  • Wave shaping and timing circuits

Package and Quality

ON Semiconductor has packaged the NLV17SZ17DFT2G in a space-saving SC−88 (SOT−363) package, which is suitable for high-density mounting. The device is also compliant with the rigorous standards set by the automotive industry, meeting the AEC−Q100 requirements for automotive reliability.

Conclusion

The NLV17SZ17DFT2G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its wide voltage range, high-speed performance, and Schmitt-trigger input, this non-inverting buffer/driver is an excellent choice for designers looking to enhance the performance and integrity of their digital systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess