EN
  • EN
  • DE

BMA223

Part No BMA223
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA / Digital, Triaxial Acceleration Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Bosch Sensortec
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) to 8 (±16g)
Bandwidth 8Hz to 1kHz
Output Type I2C, SPI
Supply Voltage - Operating 1.2 V to 3.6 V
Features Selectable Scale
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-LGA (2x2)
Win Source Part Number 100058-BMA223
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date April 15, 2013
Country of Origin Republic of Korea
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BMA223 CAD Model

Description

Description of BMA223

The BMA223 offers a compact, low-power solution for devices that require responsive and accurate motion detection. Its high sensitivity yet low noise makes it suitable for fine motion sensing, rendering it indispensable in both personal gadgets and industrial applications.

Features and Benefits

  • 3-axis accelerometer with 12-bit digital output
  • Ultra-low power consumption for extended battery life
  • Comprehensive interrupt features for flexible use
  • Wide bandwidth operation
  • Easy integration with host microcontrollers

Applications/Projects

  • Gesture-controlled devices
  • Smart home automation systems
  • Portable healthcare devices
  • Robotic motion control
  • Augmented reality devices

By integrating the BMA223, manufacturers can ensure top-notch performance and longevity in compact format devices.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5694 $59.7870
250+ $0.4678 $116.9500
385+ $0.4528 $174.3280
530+ $0.4377 $231.9810
685+ $0.4239 $290.3715
915+ $0.3800 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess