EN
  • EN
  • DE

BMA222

Part No BMA222
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) ~ 8 (±16g)
Bandwidth 8Hz ~ 1kHz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (2x2)
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 759577-BMA222
Ultra Librarian 3D Model Ultra Librarian BMA222 CAD Model

Description

The BMA222 is a digital accelerometer sensor designed for motion sensing applications. Bosch Sensortec

  • Category: Sensors, Transducers - Motion Sensors - Accelerometers
  • Features: Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale, Sleep Mode, Temperature Sensor
  • Output Type: I2C and SPI
  • Voltage Range: 1.62V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 12-VFLGA
  • Temperature Range: -40°C to 85°C
  • Obsolete: Yes

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6953 $59.1005
205+ $0.5706 $116.9730
315+ $0.5521 $173.9115
435+ $0.5348 $232.6380
560+ $0.5163 $289.1280
750+ $0.4632 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess