The TJA1020/N1 is a cutting-edge LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This transceiver is specifically engineered to interface between a LIN master/slave protocol controller and the physical bus in a LIN network application.
Key Features
- Compatibility: The TJA1020/N1 is fully compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring broad compatibility with various LIN systems.
- Low Power Consumption: It features an exceptional low-power mode which consumes only 10 μA (typ.), making it ideal for applications where power efficiency is critical.
- High Electromagnetic Compatibility (EMC): Boasting excellent EMC performance, the TJA1020/N1 minimizes electromagnetic emissions and enhances immunity to ensure reliable communication in noisy environments.
- Robustness: The device is designed to withstand the harsh conditions of automotive environments, offering protection against transients, overtemperature, and short-circuits.
Applications
The TJA1020/N1 is well-suited for a wide range of applications within the automotive sector, such as:
- Body control modules
- Rain and light sensors
- Door and window control
- Climate control
- Steering wheel functions
Technical Specifications
- Supply Voltage: 5.5 V to 27 V
- Operating Temperature: -40°C to +125°C
- Package: SO8
- Bus Pins Protection: Up to ±40 V
The TJA1020/N1 transceiver's robust design and compatibility with industry standards make it an excellent choice for developers and engineers looking to create reliable and efficient LIN networks in automotive and industrial applications.