EN
  • EN
  • DE

LC-10.0

Part No LC-10.0
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 4MM RND LENS 10.0\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 10" (254mm) - Fiber Optic
Lens Style Round with Flat Top
Lens Size 4mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567116-LC-10.0
Ultra Librarian 3D Model Ultra Librarian LC-10.0 CAD Model

Description

N

You May Also Be Interested in

CreeLED, Inc.
LED RGB CLEAR 6PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Need more? Email Us
CreeLED, Inc.
LED COB CXB2530 5700K WHT SMD / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Need more? Email Us
CreeLED, Inc.
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD / Green 570nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Lowest to $0.1648
Bivar Inc.
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon
Need more? Email Us
Rohm Semiconductor
LED ORANGE DIFFUSED T/H / Orange 605nm LED Indication - Discrete 2V Radial
Need more? Email Us
Everlight Electronics Co Ltd
LED BLUE CLEAR 2PLCC SMD / Blue 468nm LED Indication - Discrete 3.1V 2-LCC (J-Lead)
Need more? Email Us
Kingbright Corporation
Standard LEDs - Through Hole YELLOW DIFFUSED
Lowest to $0.1250

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess