EN
  • EN
  • DE
  • IT

SSL-LX3044USBC

Part No SSL-LX3044USBC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED BLUE CLEAR T-1 T/H  /  Blue LED Indication - Discrete 3.5V Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1000mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 30°
Mounting Type Through Hole
Wavelength - Peak 470nm
Package / Case Radial
Supplier Device Package T-1
Height (Max) 4.60mm
Base Product Number SSL-LX3044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names SSLLX3044USBC,67-1747-NDR,67-1747,Q3584363
Standard Package 500
Win Source Part Number 1154880-SSL-LX3044USBC
Ultra Librarian 3D Model Ultra Librarian SSL-LX3044USBC CAD Model

Description

The Lumex Opto/Components Inc. LED Indication - Discrete is an electronic component that comes in a bulk package with 500 standard packages.

  • Manufacturer: Lumex Opto/Components Inc.
  • Package: Bulk
  • Standard Package: 500
  • Configuration: Standard
  • Viewing Angle: 30°
  • Millicandela Rating: 1000mcd
  • Voltage-Forward (Vf): 3.5V
  • Current-Test: 20mA
  • Wavelength-Peak: 470nm
  • Mounting: Through the hole
  • Package/Case: Radial
  • Supplier Device Package: T-1
  • ECCN: EAR99

You May Also Be Interested in

Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess