EN
  • EN
  • DE
  • IT

IRL 81A

Part No IRL 81A
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 860NM 100MA RADIAL  /  Infrared (IR) Emitter 860nm 1.3V 100mA 25mW/sr @ 20mA 24° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Last Time Buy
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 25mW/sr @ 20mA
Wavelength 860nm
Voltage - Forward (Vf) (Typ) 1.3V
Viewing Angle 24°
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number IRL81
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q68000A8000,IRL 81A-ND,475-1365,IRL81A
Standard Package 2,000
Win Source Part Number 1150764-IRL 81A
Ultra Librarian 3D Model Ultra Librarian IRL 81A CAD Model

Description

The IRL 81A infrared LED emitter from ams-OSRAM USA Inc. has a Win Source Part Number of 1150764-IRL 81A. It has a through-hole radial package/case and a viewing angle of 24°.

  • Win Source Part Number: 1150764-IRL 81A
  • Package/Case: Through-Hole Radial
  • Viewing Angle: 24°
  • RoHS Compliant: Yes
  • Wavelength: 860nm
  • Voltage Forward (Vf): 1.3V
  • Status: Last Time Buy

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
EMITTER IR 875NM 100MA SMD
Lowest to $0.6520
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Lowest to $2.1940
Lite-On Inc.
Lowest to $0.2536
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.6423
Lite-On Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1280
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAs)
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess