EN
  • EN
  • DE

FLP25-2.0

Part No FLP25-2.0
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHTPIPE LENS CAP ASSY 2MM 2.0\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 2" (50.8mm)
Mounting Type Board/Panel Mount, Press Fit
Lens Style Round with Flat Top
Lens Size 6.9mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567052-FLP25-2.0
Ultra Librarian 3D Model Ultra Librarian FLP25-2.0 CAD Model

Description

N

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Blue 468nm 2-Pin Chip 0603(1608Metric) T/R
Need more? Email Us
Bivar Inc.
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 528nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 4-LCC (J-Lead)
Lowest to $0.7242
Vishay
LED WHITE DIFFUSED 0603 SMD / White, Cool 7000K LED Indication - Discrete 2.85V 0603 (1608 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR SMD BOTTOM ENTRY / Red 633nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Lowest to $0.2727
Stanley Electric Co
LED SMD / LED Indication - Discrete 1.2V 1206 (3016 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD / Green 570nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Lowest to $0.1648
CreeLED, Inc.
LED RGB CLEAR 6PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Need more? Email Us
CreeLED, Inc.
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess