Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Manufacturer Dialight
Packaging Bulk
Color Clear
Configuration 4 Wide
Type Rigid
Mounting Board Mount, Snap-In, Right Angle
Lens Style Round with Flat Top
Lens Size 3.5mm
Base Product Number 5151048
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 350-2174,515-1048F
Standard Package 25
Win Source Part Number 1331708-5151048F
Ultra Librarian 3D Model Ultra Librarian 5151048F CAD Model

Description

The 5151048F electronic component from Dialight is an optoelectronics product with a clear color configuration.

  • Type: Rigid
  • Configuration: 4 Wide
  • Lens Style: Round, Flat Top
  • Lens Size: 3.5mm
  • Package: Bulk
  • Standard Package: 25
  • Mounting: Board Mount, Snap-In, Right Angle
  • ROHS3: Compliant
  • Category: Optics - Light Pipes

You May Also Be Interested in

Kingbright Corporation
LED Uni-Color Yellow 590nm 2-Pin Chip LED T/R
Lowest to $0.8060
ECAD model for KPTD-1608SYCK
OSRAM Opto Semiconductors Inc.
POWER TOPLED / Infrared (IR) Emitter 860nm 1.5V 100mA 14mW/sr @ 100mA 120° 4-PLCC
Need more? Email Us
ECAD model for SFH 4250-R2S-Z
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD R/A / Green 560nm LED Indication - Discrete 2V 2-SMD, Boomerang
Need more? Email Us
ECAD model for LP A675-N1P2-25
AVAGO TECHNOLOGIES LIMITED
LED Uni-Color Yellow 585nm Standard LED 2-Pin T/R
Lowest to $0.3661
ECAD model for HLMP-S301-C0000
TT Electronics
EMITTER IR 890NM 100MA MINI-PILL / Infrared (IR) Emitter 890nm 1.3V 100mA 24° Mini-pill
Lowest to $68.4684
ECAD model for OP224TXV
Sharp Microelectronics
LED COB MEGA ZENIGATA WARM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle
Need more? Email Us
ECAD model for GW6DGA27NFC
Broadcom Limited
LED RED CLEAR SMD / Red 615nm LED Indication - Discrete 1.9V 2-SMD, Z-Bend
Need more? Email Us
ECAD model for HLMA-QH00-S0031
OSRAM Opto Semiconductors Inc.
Led Power Topled Org 605NM 4PLCC
Need more? Email Us
ECAD model for LO E67F-BADA-24-1-Z
Lumex Opto/Components Inc.
LED YELLOW CLEAR SMD / Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
ECAD model for SML-LXLC1206SYC-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention