EN
  • EN
  • DE
  • IT

ADATE305BSVZ

Part No ADATE305BSVZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DCL 100TQFP / DCL 100-TQFP-EP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type DCL
Applications Automatic Test Equipment
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number ADATE305
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40750-ADATE305BSVZ
Ultra Librarian 3D Model Ultra Librarian ADATE305BSVZ CAD Model

Description

The ADATE305BSVZ is a state-of-the-art, high-performance digital signal processing (DSP) product from Analog Devices Inc., a leader in the semiconductor industry. This advanced component is designed to meet the rigorous demands of modern electronic systems, offering a blend of power, precision, and flexibility that is unmatched in today's market.

Key Features and Benefits

  • High-Speed Signal Processing: The ADATE305BSVZ boasts an impressive signal processing speed, making it ideal for applications requiring rapid data analysis and real-time system response.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, this DSP is engineered for energy efficiency, reducing the overall power requirements of the system it is integrated into.
  • Advanced Architecture: The device features a sophisticated architecture that supports complex algorithms and processing tasks, enabling it to handle a wide range of applications with ease.
  • Robust Reliability: Analog Devices Inc. is known for its commitment to quality, and the ADATE305BSVZ is no exception. It is built to provide reliable performance in even the most challenging conditions.
  • Compact Form Factor: The compact size of the ADATE305BSVZ allows for its integration into systems where space is at a premium, without compromising on functionality or performance.

Applications

The versatility of the ADATE305BSVZ makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Telecommunications
  • Industrial Control Systems
  • Medical Imaging Equipment
  • Automotive Electronics
  • Consumer Electronics

Technical Specifications

The ADATE305BSVZ comes in a surface-mount package and is designed to operate over a broad temperature range, ensuring consistent performance across various environments. The device's technical specifications are meticulously crafted to provide optimal functionality and compatibility with a wide range of other components.

Conclusion

As a product from Analog Devices Inc., the ADATE305BSVZ represents a blend of the latest in DSP technology with the reliability and performance that the industry has come to expect from a leading manufacturer. Whether for complex industrial applications or high-speed consumer electronics, this DSP is engineered to deliver top-tier performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.2477 $91.2477
2+ $88.3042 $176.6084
3+ $85.3607 $256.0821
4+ $76.5303 $306.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess