EN
  • EN
  • DE

RJ-5EP200

Part No RJ-5EP200
Manufacturer Copal Electronics Inc.
Catalog Potentiometers, Variable Resistors
Description Res Cermet Trimmer 200 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6.4 X 7.75 X 4.5mm) Pin Thru-Hole Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Composition Cermet
Height 4.4958 mm
Lead Free Lead Free
Length 6.7564 mm
Max Operating Temperature 120 °C
Max Power Dissipation 250 mW
Min Operating Temperature -55 °C
Mount Through Hole
Number of Turns 14
Packaging Bulk
Radiation Hardening No
Resistance 20 Ω
RoHS Compliant
Temperature Coefficient 250 ppm/°C
Termination PC Pin
Tolerance 10 %
Weight 370 mg
Width 6.4008 mm
Win Source Part Number 1136190-RJ-5EP200
Categories Potentiometers,Variable Resistors
Manufacturer Copal Electronics Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJ-5EP200 CAD Model

Description

The Copal Electronics Inc. 1136190-RJ-5EP200 is a yellow-colored cermet potentiometer that belongs to the potentiometers, variable resistors category.

  • Color: Yellow
  • Type: Cermet Potentiometer
  • Category: Potentiometers, Variable Resistors
  • Resistance: 20Ω
  • Tolerance: 10%
  • Temperature Coefficient: 250 ppm/°C
  • Number of Turns: 14
  • Power Rating: 250 mW
  • Mounting: Through Hole
  • Dimensions: 6.7564mm (L) x 6.4008mm (W) x 4.4958mm (H)
  • Maximum Operating Temperature: 120°C
  • Minimum Operating Temperature: -55°C
  • Lead-Free: Yes
  • RoHS-Compliant: Yes
  • Supply and Demand Status: Shortage
  • Manufacturer: Copal Electronics Inc.

You May Also Be Interested in

Copal Electronics Inc.
Lowest to $1.3063
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Ohmite
POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Need more? Email Us
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $2.7273
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess