EN
  • EN
  • DE

BQ2058CSN-C5

Part No BQ2058CSN-C5
Manufacturer Benchmarq
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1-4CELL / Charger IC Lithium Ion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Benchmarq
Series BQ2058
Package Bulk
Product Status Obsolete
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 4
Current - Charging Constant
Fault Protection Over Voltage
Charge Current - Max 40µA
Battery Pack Voltage 4.325V
Voltage - Supply (Max) 18V
Temperature Range - Operating -30°C ~ 70°C
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-BQ2058CSN-C5,TEXBENBQ2058CSN-C5
Standard Package 1
Win Source Part Number 1129764-BQ2058CSN-C5
Ultra Librarian 3D Model Ultra Librarian BQ2058CSN-C5 CAD Model

Description

The BQ2058CSN-C5 is an integrated circuit (IC) designed for battery charging applications.

  • Type: PMIC (Power Management Integrated Circuit)
  • Battery Type: Lithium-Ion
  • Maximum Input Voltage: 18V
  • Battery Voltage: 4.325V
  • Maximum Charge Current: 40µA
  • Protection: Over-Voltage Fault
  • Cell Count: 1 to 4 cells of Lithium-Ion
  • Product Status: Obsolete
  • Manufacturer: Benchmarq

You May Also Be Interested in

Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess