EN
  • EN
  • DE

UBA2071AT/N1,118

Part No UBA2071AT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HALF BRIDGE 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL/EEFL Controller
Frequency 38kHz to 42kHz
Supply Voltage - Operating 14V
Operating Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 048413-UBA2071AT/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2071AT/N1,118 CAD Model

Description

Introducing the UBA2071AT/N1,118 from NXP Semiconductors

The UBA2071AT/N1,118 is a cutting-edge, high-voltage Integrated Circuit (IC) designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This IC is specifically engineered to manage and drive Cold Cathode Fluorescent Lamps (CCFL) and External Electrode Fluorescent Lamps (EEFL) used in a variety of backlighting applications.

As an essential component in the realm of display technology, the UBA2071AT/N1,118 comes in a compact SO16 package, making it well-suited for slim and sleek designs where space is at a premium. This driver IC is capable of operating at a wide supply voltage range, enhancing its flexibility and making it ideal for a broad spectrum of products, from small handheld devices to large-screen LCD TVs.

One of the standout features of the UBA2071AT/N1,118 is its built-in controller for half-bridge resonant converters, which ensures efficient power conversion and reliable operation. The IC is designed with protection features such as under-voltage lockout, over-voltage protection, and over-temperature protection, safeguarding the system and prolonging the lifespan of the backlight unit.

Moreover, the UBA2071AT/N1,118 boasts dimming control capabilities, which allows for the adjustment of the brightness levels of the backlight, contributing to an enhanced visual experience and power savings. This feature is particularly important for battery-powered devices, where energy efficiency is paramount.

For designers and engineers, the UBA2071AT/N1,118 offers ease of integration into existing designs due to its compatibility with various control methods and its minimal external component requirement. This streamlines the design process and accelerates the time-to-market for new products.

In summary, the UBA2071AT/N1,118 from NXP Semiconductors is a versatile and reliable solution for driving fluorescent lamps in backlighting applications. Its high-efficiency operation, robust protection features, and dimming capabilities make it a top choice for manufacturers looking to enhance the performance and longevity of their display products.

You May Also Be Interested in

Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess