The ICS9FG104EGLFT is a highly integrated Frequency Generator from IDT (Integrated Device Technology), primarily designed for PCIe (Peripheral Component Interconnect Express) clock generation. It provides precise and stable clock signals required for PCIe Gen1, Gen2, and Gen3 applications. This chip integrates multiple clock outputs, reducing the need for discrete clock components and simplifying board design.
Applications:
- PCIe Gen1, Gen2, and Gen3 clock generation for motherboards and add-in cards.
- Desktop and server platforms.
- Embedded systems with PCIe interfaces.
- Storage devices utilizing PCIe.
- Graphics cards.
Features:
- Generates PCIe compliant clock signals.
- Supports PCIe Gen1, Gen2, and Gen3 specifications.
- Multiple integrated clock outputs.
- Low power consumption.
- Integrated termination resistors.
- 25 MHz crystal input.
- Output Enable control.
- Packaging: 48-TSSOP
Benefits:
- Compliant PCIe Clocking: Ensures reliable PCIe communication by providing clock signals that meet the stringent requirements of the PCIe standard.
- Simplified Board Design: Reduces the number of discrete components needed for clock generation, simplifying board layout and reducing BOM (Bill of Materials) cost.
- Reduced Power Consumption: Minimizes power dissipation, contributing to energy-efficient system designs.
- Improved Signal Integrity: Integrated termination resistors help to improve signal integrity by reducing reflections.
- Flexible Output Configuration: Multiple clock outputs provide flexibility in supporting various system configurations.
- Stable and Accurate Clock Signals: Provides stable and accurate clock signals, ensuring reliable system operation.
Additional Details:
The ICS9FG104EGLFT typically operates from a 3.3V power supply. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. The device is designed to be used with a 25 MHz crystal as its reference clock. The specific output frequencies and configurations can be adjusted through external resistors and control pins. It's crucial to consult the datasheet for specific application circuit recommendations and configuration options to ensure compliance with PCIe specifications.
The integrated termination resistors eliminate the need for external termination components, saving board space and reducing component count. The device is available in a 48-TSSOP package, which is suitable for high-density board designs. Proper thermal management may be required in certain high-power applications.