EN
  • EN
  • DE

FM4MMB4019M

Part No FM4MMB4019M
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM4 MPO12(M-M) B 48F 19M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM4MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1075970-FM4MMB4019M
Ultra Librarian 3D Model Ultra Librarian FM4MMB4019M CAD Model

Description

The Belden Inc. Fiber Optic Cable with Win Source Part Number 1075970-FM4MMB4019M is a cable assembly used for fiber optic applications.

  • Package: Bulk
  • Quantity: 1 piece
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8544.70.0000
  • Manufacturer: Belden Inc.
  • Status: Active

You May Also Be Interested in

Assmann WSW Components
CABLE FIBER OPTIC 2M
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) A 24F 40M
Need more? Email Us
Omron
1000M 200 MICRON DUPLEX FIBER
Need more? Email Us
Panduit Corp
OM4 12-FIBER ROUND HARNESS CABLE
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $572.3881
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 25M
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess