EN
  • EN
  • DE

C631204015

Part No C631204015
Manufacturer Belden Inc.
Catalog Modular Cables
Description PIGTAIL-A CAT6+ CMR YEL 15FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 1030396-C631204015
Ultra Librarian 3D Model Ultra Librarian C631204015 CAD Model

Description

The cable assembly with the Win Source Part Number 1030396-C631204015 is a modular cable designed for electronic components.

  • Manufacturer: Belden Inc.
  • Category: Cable Assemblies - Modular Cables
  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS: 8544.42.1000
  • MSL: Not Applicable

You May Also Be Interested in

Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 75'
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 48.00' (14.63m) Unshielded
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 15FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 50'
Lowest to $25.3277
Tripp Lite
CABLE PATCH CAT5E BLUE 2' / Cable Assembly UTP Patch Cord 0.61m 28AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A, BLUE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28' / Cable Assembly Cord Set 1m RJ-45 to RJ-45 8 to 8 POS RCP-PL
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess