EN
  • EN
  • DE

CA21100015

Part No CA21100015
Manufacturer Belden Inc.
Catalog Modular Cables
Description PATCHCORD B10GX CMR BLK 15FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Belden Inc.
Package Bulk
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 15.00' (4.57m)
Shielding Unshielded
Color Black
Features Molded Plugs
Style Cat6a
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Other Names BEL25221
Standard Package 1
Win Source Part Number 1136582-CA21100015
Ultra Librarian 3D Model Ultra Librarian CA21100015 CAD Model

Description

This is a black colored molded plug cable assembly that has a plug to plug connector type.

  • Color: Black
  • Connector Type: Plug to Plug
  • Cable Type: Round
  • Shielding: Unshielded
  • Connectors: 8p8c (RJ45, Ethernet)
  • Style: Cat6a
  • Length: 15.00' (4.57m)
  • Mounting Type: Free Hanging (In-Line)
  • Manufacturer: Belden Inc.
  • Packaging: Bulk
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Standard Package: 1
  • HTSUS: 8544.42.1000

You May Also Be Interested in

Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 41.01' (12.50m) Unshielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 25' / Cable Assembly Cat 5e UTP 7.62m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp Bag
Lowest to $65.9990
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148
Stewart Connector
CABLE MOD 8P8C HD PLUG-PLG 3.28'
Lowest to $34.9414
Belden Inc.
PATCHCORD B10GX CMR BLK 15FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 9.84' / Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.9m RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG-PLUG 200'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess