EN
  • EN
  • DE

B9829

Part No B9829
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971577-B9829
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B9829 CAD Model

Description

The B9829 is a Belden cable designed for various data transmission and communication applications. Belden is a well-known manufacturer of high-quality cables, connectors, and networking products. Cables like the B9829 are crucial for reliable data transfer in industrial, commercial, and residential settings.

Applications:

  • Industrial Automation: Used in industrial automation systems for connecting sensors, actuators, and controllers.
  • Data Centers: Employed in data centers for interconnecting servers, switches, and other networking equipment.
  • Security Systems: Utilized in security systems for transmitting video and control signals.
  • Audio/Video Systems: Applied in audio/video systems for connecting audio and video equipment.
  • Networking: Found in local area networks (LANs) for connecting computers and other network devices.

Features:

  • High-Speed Data Transmission: Designed to support high-speed data transmission rates, ensuring fast and reliable communication.
  • Low Signal Loss: Features low signal loss characteristics, minimizing signal degradation over long distances.
  • Shielded Construction: Constructed with shielded materials to protect against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Durable Jacket: Equipped with a durable jacket that provides protection against abrasion, chemicals, and environmental factors.
  • Flexible Design: Offers a flexible design that allows for easy installation and routing in tight spaces.

Benefits:

  • Reliable Data Transfer: Ensures reliable data transfer, minimizing errors and downtime.
  • Improved Signal Quality: Improves signal quality by reducing signal loss and interference.
  • Enhanced Durability: Provides enhanced durability and resistance to environmental factors, ensuring long-term performance.
  • Easy Installation: Simplifies installation and routing, saving time and effort.
  • Versatile Application: Suitable for a wide range of applications, making it a versatile solution for various communication needs.

Additional Details:

Specific technical specifications for the B9829, such as cable type (e.g., Ethernet, coaxial, twisted pair), conductor gauge, impedance, and shielding type, can be found in the Belden product datasheet. The cable may be rated for specific environmental conditions (e.g., temperature, humidity) and may meet industry standards such as UL, CSA, and RoHS. The precise construction of the cable influences its performance characteristics; for example, a double-shielded cable offers greater EMI protection than a single-shielded cable.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
Mitsubishi
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess