EN
  • EN
  • DE

LT5500EGN#TRPBF

Part No LT5500EGN#TRPBF
Manufacturer Linear Technology
Catalog RF Receivers
Description IC RECEIVER FRONT END 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 1.8GHz to 2.7GHz
Applications HS Wireless LAN, Wireless Local Loop
Current - Receiving 23mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 110549-LT5500EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5500EGN#TRPBF CAD Model

Description

LT5500EGN#TRPBF - RF Mixer by Linear Technology

The LT5500EGN#TRPBF is a high-performance RF mixer IC designed and manufactured by Linear Technology, which is renowned for its precision engineering in the field of high-frequency and analog integrated circuits. This mixer component is an essential building block in RF communication systems, where it is used to modulate and demodulate signals, enabling the transmission and reception of data over various frequencies.

Key Features:

  • High Linearity: The LT5500EGN#TRPBF offers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Wide Frequency Range: This RF mixer operates over a broad frequency range, making it versatile for different RF applications, including cellular, broadband wireless, and other communication technologies.
  • Low Noise Figure: With its low noise figure, the LT5500EGN#TRPBF ensures a high signal-to-noise ratio, which is vital for achieving clear signal reception.
  • Integrated LO Buffer: It includes an integrated local oscillator (LO) buffer, which simplifies the design and reduces the need for additional external components.
  • Single-ended RF and LO Inputs: The mixer supports single-ended RF and LO inputs, which eases the complexity of the circuit design and allows for simpler interfacing with other components.

Applications:

The LT5500EGN#TRPBF is suited for a wide range of applications, including but not limited to:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Wireless Local Loop Systems
  • Broadband Wireless Services
  • Portable Radio Systems
  • RFID Readers

Product Specifications:

The device is packaged in a 16-lead SSOP package and is specified for operation from -40°C to 85°C, catering to a wide range of environmental conditions. It is also designed for easy integration into RF systems, with a compact footprint that conserves board space.

Quality and Reliability:

Linear Technology ensures that the LT5500EGN#TRPBF meets the highest standards of quality and reliability, which is why it is the go-to choice for engineers requiring dependable performance in their RF designs.

You May Also Be Interested in

Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,503 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess