EN
  • EN
  • DE

A2C02361700

Part No A2C02361700
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971491-A2C02361700
Categories OEM Parts(A-B)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2C02361700 CAD Model

Description

The A2C02361700 is a component manufactured by Cypress Semiconductor Corp. While specific details for this part number are limited, Cypress Semiconductor is known for producing a wide array of embedded system solutions, including microcontrollers, memory, and connectivity devices.

Applications

  • Automotive Systems: Engine control units, infotainment systems, and body electronics.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and sensor interfaces.
  • Consumer Electronics: Home appliances, gaming consoles, and wearable devices.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Communication Systems: Networking equipment, wireless transceivers, and cellular base stations.

Features

  • Low Power Consumption: Optimized for energy-efficient operation.
  • High-Performance Processing: Provides fast and reliable data processing capabilities.
  • Integrated Memory: Includes on-chip memory for program storage and data buffering.
  • Flexible Connectivity: Supports various communication interfaces, such as UART, SPI, and I2C.
  • Robust Security: Incorporates security features to protect against unauthorized access.

Benefits

  • Reduced System Cost: Integration of multiple functions on a single chip lowers overall system cost.
  • Improved System Reliability: High-quality components and robust design ensure reliable operation.
  • Faster Time-to-Market: Easy-to-use development tools and software libraries accelerate product development.
  • Enhanced System Performance: High-performance processing and flexible connectivity improve system performance.
  • Long Product Lifecycle: Cypress Semiconductor provides long-term support for its products.

Given Cypress Semiconductor's area of expertise, the A2C02361700 likely incorporates advanced features and functionalities to meet the demands of modern embedded systems. It is recommended to consult the Cypress Semiconductor website or their distributors for detailed specifications and application notes.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess