The A29DL164UV-70F is a 16 Mbit (2M x 8 or 1M x 16) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by Amic. This memory chip is designed for applications requiring high density, low power, and fast access times.
Applications
- Embedded systems
- Mobile devices
- Networking equipment
- Digital cameras
- Industrial control
Features
- 16 Mbit Flash Memory
- 3.0V Single Power Supply
- Simultaneous Read/Write Operations
- Access time: 70ns
- Sector Erase Architecture
Benefits
- High Density Storage: Stores large amounts of data in a small footprint
- Low Power Consumption: Extends battery life in portable devices
- Fast Access Times: Enables quick data retrieval and program execution
- Simultaneous Operation: Allows reading from one sector while writing to another
- High Reliability: Ensures data integrity and system stability
Additional Details
The A29DL164UV-70F supports sector erase and program operations. The device is typically available in a 48-pin TSOP package. It features a low standby current for reduced power consumption when not actively reading or writing. The operating temperature range is usually specified as -40°C to +85°C. The simultaneous operation feature enhances system performance by allowing concurrent read and write operations, increasing overall throughput. This device is designed for applications requiring both code and data storage within a single memory chip.