EN
  • EN
  • DE

AX350326

Part No AX350326
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047169-AX350326
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AX350326 CAD Model

Description

The Belden AX350326 is an industrial cable designed for data transmission and control applications. This cable is engineered to provide reliable performance in harsh industrial environments, offering robust protection against electrical noise, physical stress, and environmental factors. It is suitable for use in a variety of automation, networking, and instrumentation systems.

Applications:

  • Industrial Ethernet networks
  • Programmable Logic Controller (PLC) connections
  • Robotics and automation systems
  • Process control instrumentation
  • Data communication in manufacturing plants

Features:

  • Shielded construction for superior EMI/RFI protection
  • Durable jacket material resistant to abrasion, oil, and chemicals
  • Stranded conductors for flexibility and ease of installation
  • Various conductor counts and gauges available
  • Flame retardant properties meeting industry standards

Benefits:

  • Reliable data transmission in noisy industrial environments.
  • Reduced downtime due to cable failures caused by physical or chemical damage.
  • Easy installation and routing in tight spaces.
  • Long-term performance and durability in demanding applications.
  • Compliance with safety regulations and industry standards.

Additional Details:

The AX350326 cable typically consists of multiple twisted pairs or triads of conductors, each individually insulated and shielded. The overall cable is then jacketed with a rugged material such as PVC, polyurethane, or other specialized compounds depending on the specific application requirements. Shielding options include foil, braid, or a combination of both, providing excellent protection against electromagnetic interference (EMI) and radio frequency interference (RFI). The cable's electrical characteristics, such as impedance, capacitance, and attenuation, are carefully controlled to ensure optimal signal transmission. It is often rated for specific temperature ranges and environmental conditions, making it suitable for both indoor and outdoor installations. Common industry standards that this cable might comply with include UL, CSA, and RoHS. Consult the Belden datasheet for precise specifications regarding conductor gauge, shielding type, jacket material, and electrical performance characteristics. Proper grounding techniques are essential for maximizing the effectiveness of the cable's shielding. The AX350326 offers a dependable solution for data and control communication in industrial settings, ensuring reliable performance and minimizing the risk of data errors or system disruptions.

It is designed to maintain signal integrity and prevent data loss in environments with high levels of electrical noise.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Lowest to $2.1666
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess