EN
  • EN
  • DE

1061210200

Part No 1061210200
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Series 106121
Packaging Bulk
Type Coupler
Convert From (Adapter End) LC Receptacle
Convert To (Adapter End) LC Receptacle
Simplex/Duplex 8-Plex
Mode Multimode
Mounting Type Panel Mount, Flange (2 Hole)
Housing Material Polymer
Ferrule Material Ceramic
Features Dust Cap
Color Blue
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 106121
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1481719-1061210200
Ultra Librarian 3D Model Ultra Librarian 1061210200 CAD Model

You May Also Be Interested in

Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To HMS-0 Receptacle Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT LC-SC SIMPLEX / Adapter Fiber Optic Connector LC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
Toshiba Semiconductor and Storage
FIBER OPTIC TRANSMITTING MODULE FOR DIGITAL AUDIO EQUIPMENT
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess