EN
  • EN
  • DE

39116 0015000

Part No 39116 0015000
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 16AWG BROWN 5000'
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Package Spool
Product Status Active
Cable Type Hook-Up
Wire Gauge 16 AWG
Conductor Strand 26/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyphenylene Oxide (PPO)
Jacket (Insulation) Diameter 0.083" (2.11mm)
Jacket (Insulation) Thickness 0.012" (0.30mm)
Length 5000' (1524.0m)
Voltage 600V
Temperature Range - Operating -40°C ~ 105°C
Jacket Color Brown
Ratings UL Style 11028
Base Product Number 39116
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 922597-39116 0015000
Ultra Librarian 3D Model Ultra Librarian 39116 0015000 CAD Model

Description

The 922597-39116 0015000 is a single conductor cable from Belden Inc.

  • Series: 39116
  • Package: Spool
  • Wire Gauge: 16 AWG
  • Length: 5000' (1524.0m)
  • Voltage: 600V
  • Temperature Range: -40°C to 105°C
  • UL Style: 11028 ratings
  • Conductor Material: Copper, tinned

You May Also Be Interested in

Alpha Wire
HOOKUP STRND 16AWG WHT/GRY 1000' / 16 AWG Hook-Up Wire 19/29 White, Gray Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
DC Power Cords Sgl Mld End Lead Asy LGH-1
Need more? Email Us
TE Connectivity
Wire, Hook Up, Spec44, 24 Awg, 0.24 Mm , 600 V, Black, 328 Ft, 100 M Rohs Compliant: Yes
Need more? Email Us
Alpha Wire
HOOK-UP SOLID 20AWG GRN 100' / 20 AWG Hook-Up Wire Solid Green 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
TE Connectivity
HOOK-UP STRND 12AWG BROWN 1=1FT / 12 AWG Hook-Up Wire 37/28 Brown 600V Enter Number of Feet in Order Quantity
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 20AWG WHT 5000' / 20 AWG Hook-Up, Dual Wall Wire 19/32 White 600V 5000' (1524.0m)
Lowest to $0.9600
TE Connectivity
RAYCHEM SHF SERIES, POWER CABLE,
Need more? Email Us
Alpha Wire
HOOK-UP STRND 24AWG BLACK 1000' / 24 AWG Hook-Up Wire 7/32 Black 300V 1000.0' (304.8m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess