Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Package Spool
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Strand Solid
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.064" (1.63mm)
Jacket (Insulation) Thickness 0.016" (0.41mm)
Length 100.0' (30.5m)
Voltage 300V
Temperature Range - Operating -40°C ~ 105°C
Jacket Color Green
Ratings ISO 10993, UL Style 1007/1569
Features Biological Compatibility
Base Product Number 3053/1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names A3053G-100,3053/1 BK005 GREEN,30531GR005
Standard Package 1
Win Source Part Number 1037954-3053/1 GR005
Ultra Librarian 3D Model Ultra Librarian 3053/1 GR005 CAD Model

Description

The 1037954-3053/1 GR005 is a Hook-Up cable with a length of 100.0' (30.5m) from Alpha Wire.

  • Length: 100.0' (30.5m)
  • Wire Gauge: 20 AWG
  • Voltage Rating: 300V
  • Rating: ISO 10993 and UL Style 1007/1569
  • Conductor Material: Copper, Tinned
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Green
  • Jacket Insulation Thickness: 0.016" (0.41mm)
  • Application: Hook-Up

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 28AWG WHT
Lowest to $1.4881
ECAD model for 83045 0091000
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
TE Connectivity
HOOK-UP STRND 12AWG 600V YELLOW / 12 AWG Hook-Up Wire 37/28 Yellow 600V
Need more? Email Us
ECAD model for 55A0112-12-4
TE Connectivity
HOOK-UP DUAL WALL STRND 8AWG BLU / 8 AWG Hook-Up, Dual Wall Wire 665/36 Blue 600V
Need more? Email Us
ECAD model for 82A0811-8-6
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55PC0211-22-9CS3269
TE Connectivity
SHF260-0113-22-9
Need more? Email Us
ECAD model for SHF260-0113-22-9
TE Connectivity
HOOK-UP STRND 28AWG 600V RED / 28 AWG Hook-Up Wire 7/36 Red 600V
Need more? Email Us
ECAD model for 55A0111-28-2
TE Connectivity
HOOK-UP DL WALL STRND 18AWG W/R / 18 AWG Hook-Up, Dual Wall Wire 19/30 White, Red Stripe 600V
Need more? Email Us
ECAD model for 55PC0211-18-92CS2502
TE Connectivity
HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Need more? Email Us
ECAD model for CXA-0078-16-1-9CS2405

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention