EN
  • EN
  • DE

PSC486-9IRG

Part No PSC486-9IRG
Manufacturer Bel Power Solutions
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER 48V 288W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - DC DC Converters
Mfr Bel Power Solutions
Series Melcher PSC
Package Bulk
Product Status Active
Type Enclosed, Conformal Coated
Voltage - Input (Min) 58V
Voltage - Input (Max) 144V
Number of Outputs 1
Voltage - Output 1 48V
Current - Output (Max) 6A
Power (Watts) 288W
Applications ITE (Commercial), Railway
Efficiency 97%
Temperature Range - Operating -40°C ~ 71°C
Mounting Type Chassis Mount
Size / Dimension 5.94" L x 1.27" W x 3.46" H (151.0mm x 32.2mm x 88.0mm)
Approval Agency cCSAus, CE
Base Product Number PSC486
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 793965-PSC486-9IRG
Ultra Librarian 3D Model Ultra Librarian PSC486-9IRG CAD Model

Description

The Bel Power Solutions PSC486-9IRG is a DC-DC converter from.

  • Series: Melcher PSC
  • Power Rating: 288W
  • Features: Enclosed, Conformal Coated
  • Applications: Commercial ITE, Railway Systems
  • Package: Standard (10 pieces)
  • Current Output: 6A
  • Temperature Range: -40°C to 71°C
  • Efficiency: 97%
  • REACH Compliant: Yes

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 12V 3W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
ABB Embedded Power
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 499W / Enclosed DC DC Converter 1 Output 24V 20.8A 154V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 12V 24V / DC DC Converter Output Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645
Cosel USA, Inc.
DC/DC CONVERTER 12V 16W / Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess