EN
  • EN
  • DE

RSD-500D-24

Part No RSD-500D-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER 24V 499W / Enclosed DC DC Converter 1 Output 24V 20.8A 154V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - DC DC Converters
Mfr MEAN WELL USA Inc.
Series RSD-500 (500W)
Package Box
Type Enclosed
Voltage - Input (Min) 67.2V
Voltage - Input (Max) 154V
Number of Outputs 1
Voltage - Output 1 24V
Current - Output (Max) 20.8A
Power (Watts) 499W
Voltage - Isolation 4 kV
Applications ITE (Commercial) , Railway
Efficiency 93%
Temperature Range - Operating -40°C ~ 80°C (With Derating)
Mounting Type Chassis Mount
Size / Dimension 9.33" L x 3.94" W x 1.61" H (237.0mm x 100.0mm x 41.0mm)
Approval Agency CB, CE, cURus, EAC, RCM
Base Product Number RSD-500
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1336908-RSD-500D-24
Ultra Librarian 3D Model Ultra Librarian RSD-500D-24 CAD Model

Description

The RSD-500D-24 is a 500W DC-DC converter from the RSD-500 series of enclosed power supplies manufactured by MEAN WELL.

  • Voltage Isolation: 4kV
  • Efficiency: 93%
  • Number of Outputs: Single
  • Current Output: 20.8A
  • Output Voltage: 24V
  • Input Voltage: Ranges from 67.2V to 154V
  • Application: ITE (Commercial) and railway applications
  • Mounting Type: Chassis Mount
  • Operating Temperature Range: -40°C to 80°C with derating
  • Approvals: CB, CE, cURus, EAC, and RCM agencies
  • Package Quantity: 10 units

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V OR -5V 2.5W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 40W / Enclosed DC DC Converter 1 Output 24V 1.67A 36V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 24V 5V 12V 75W / DC DC Converter Output Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 20W / Enclosed DC DC Converter 1 Output 24V 835mA 75V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1-12V
Lowest to $12.9702
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess