EN
  • EN
  • DE

S558-5999-U7

Part No S558-5999-U7
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description 10/100BASE-T LAN MAGNETICS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bel Fuse Inc.
Win Source Part Number 1245486-S558-5999-U7
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S558-5999-U7 CAD Model

Description

The S558-5999-U7 is a 10/100/1000 Base-T Ethernet connector with integrated magnetics manufactured by Bel Fuse Inc. This connector is designed to provide robust signal isolation and protection in Ethernet networking applications. The integrated magnetics include transformers and common mode chokes which improve signal integrity, reduce EMI emissions, and protect the PHY (physical layer) transceiver from voltage surges and transients.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Industrial Ethernet: Connecting industrial devices to Ethernet networks.
  • Embedded Systems: Providing Ethernet connectivity for embedded devices.
  • Telecommunications Equipment: Connecting telecom devices to Ethernet networks.

Features:

  • 10/100/1000 Base-T Compatibility: Supports Ethernet data rates of 10 Mbps, 100 Mbps, and 1000 Mbps.
  • Integrated Magnetics: Includes transformers and common mode chokes for signal isolation and noise reduction.
  • High Isolation Voltage: Provides high voltage isolation between the Ethernet PHY and the network cable.
  • Low Insertion Loss: Minimizes signal attenuation for reliable data transmission.
  • Surface Mount Technology: Designed for surface mount assembly.

Benefits:

  • Improved Signal Integrity: Integrated magnetics enhance signal integrity and reduce EMI emissions.
  • Enhanced System Protection: High isolation voltage protects the Ethernet PHY from voltage surges and transients.
  • Simplified Design: Integrated magnetics simplify circuit design and reduce component count.
  • Reliable Data Transmission: Low insertion loss ensures reliable data transmission.

Additional Details:

The S558-5999-U7 is designed to meet industry standards for Ethernet connectivity. The datasheet provides detailed information on electrical characteristics, mechanical dimensions, and recommended PCB layout guidelines. Proper grounding and shielding are crucial for achieving optimal performance and minimizing EMI emissions. The operating temperature range must be adhered to for safe and reliable operation. Ensure that the connector is properly mounted to the PCB to ensure reliable connection and prevent damage.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0549 $51.9333
40+ $2.5066 $100.2640
62+ $2.4282 $150.5484
86+ $2.3499 $202.0914
111+ $2.2716 $252.1476
148+ $2.0366 $301.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess