EN
  • EN
  • DE

INTEL SR1GT - Intel E7-8857V2 3.00GHz 12C 30M 130W

Part No INTEL SR1GT - Intel E7-8857V2 3.00GHz 12C 30M 130W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E7-8857V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423194-INTEL SR1GT - Intel E7-8857V2 3.00GHz 12C 30M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1GT - Intel E7-8857V2 3.00GHz 12C 30M 130W CAD Model

Description

The INTEL SR1GT, featuring the Intel E7-8857V2 processor, stands out as an exceptional solution for enterprises requiring the utmost in performance and reliability for their critical applications. Boasting an impressive clock speed of 3.00GHz and 12 cores, this processor is engineered to tackle the most demanding workloads found in data center environments, including intensive computational tasks, large-scale virtualization, and complex databases. With a generous 30MB cache, it significantly enhances processing efficiency by reducing the need for frequent data fetching from slower main memory. The 130W thermal design power (TDP) reflects its high-performance nature, ensuring that it delivers peak performance while managing power use effectively. This processor adopts Intel Hyper-Threading Technology, allowing for efficient multitasking by permitting each core to process two threads concurrently, effectively handling heavy multi-threaded applications and improving overall computational throughput. It supports Intel Turbo Boost Technology, which automatically increases the processor's frequency for enhanced performance on demanding tasks, ensuring that performance can dynamically adapt to workload requirements. The Intel E7-8857V2 is designed for compatibility with Intel’s C602J chipset, facilitating a robust platform for building high-end server systems. It also includes advanced features for virtualization and security, such as Intel VT-x and VT-d, which improve performance in virtualized systems and offer better security and reliability. This makes the E7-8857V2 a prime choice for businesses looking to invest in a top-tier processor capable of supporting their most critical operations.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess