EN
  • EN
  • DE

08B1-1X4T-06-F

Part No 08B1-1X4T-06-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 4PORT 100 BASE-T PCB / 4 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tray
Connector Type RJ45
Number of Ports 4
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.531" (13.49mm)
LED Color Does Not Contain LED
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 15.0µin (0.38µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 08B11X4T06-F
Standard Package 30
Win Source Part Number 1192110-08B1-1X4T-06-F
Ultra Librarian 3D Model Ultra Librarian 08B1-1X4T-06-F CAD Model

Description

The MagJack® 1192110-08B1-1X4T-06-F connector is a shielded RJ45 jack with magnetics designed for 10/100 Base-T and AutoMDIX applications.

  • Connector Type: Shielded RJ45 Jack with Magnetics
  • Application: 10/100 Base-T and AutoMDIX
  • Port Count: Four
  • Angle: 90° (Right)
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Mounting Type: Through Hole
  • Packaging: Tray
  • Height Above Board: 0.531" (13.49mm)
  • Board Guide: Yes
  • Shielding: EMI Finger Shielding
  • Temperature Range: 0°C to 70°C
  • Alternative Part Numbers: 08B11X4T06-F or 08B11X4T06F
  • REACH Status: Not Affected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1730
Molex, LLC
Modular Jack, Right-Angle, Surface Mount, 6/6, Low Profile, Tape & Reel
Need more? Email Us
Molex, LLC
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Cat 5 Box/Tray
Lowest to $8.4652
Amphenol
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $1.2445
Molex, LLC
Cradlecon Connectors .5MM 14P Ra Plug Shttr/ SMT Shell Tab
Lowest to $0.9794
Molex, LLC
6/6CKT FLUSH SMT MOD JK 595PLT 4 / Jack Modular Connector
Lowest to $1.3911
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $8.1612
Molex, LLC
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Lowest to $7.7852
Molex, LLC
Conn SDL PL 6 POS 1.27mm Crimp ST Cable Mount 6 Terminal 1 Port
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess