The TAJB336K016RNJ is a tantalum capacitor manufactured by AVX Corporation. It features a capacitance of 33µF (microfarads) and a voltage rating of 16V (volts). This surface-mount capacitor is designed for general-purpose applications in electronic circuits where stable capacitance and reliable performance are required.
Applications
- Decoupling and bypassing in digital circuits
- Filtering in power supplies
- Timing circuits
- DC blocking
- Energy storage in low-power applications
Features
- Tantalum capacitor technology
- 33µF capacitance
- 16V voltage rating
- Surface-mount package
- Stable capacitance over temperature
- Low ESR (Equivalent Series Resistance)
Benefits
- Effective noise reduction in digital circuits
- Improved power supply stability
- Accurate timing control
- Reliable DC isolation
- Compact size for space-constrained designs
- Long lifespan and high reliability
Additional Details
The TAJB336K016RNJ tantalum capacitor provides stable capacitance over a wide range of temperatures, making it suitable for demanding operating conditions. Its low ESR minimizes power losses and improves circuit performance. The surface-mount package allows for automated assembly, reducing manufacturing costs. This capacitor is commonly used in various electronic devices, including computers, mobile phones, and industrial equipment. Its rugged construction ensures long-term reliability. AVX is a well-known manufacturer of high-quality capacitors, and the TAJB336K016RNJ meets strict performance and reliability standards. The capacitor ensures stable and efficient operation for electronic devices by providing filtering, decoupling, and timing functions. The component is frequently selected due to its relatively small size for its capacitance value, making it useful in miniaturized electronics. Tantalum capacitors are also known for their higher volumetric efficiency and stability compared to other capacitor types, particularly in filtering applications.