The AS339P is a low-power, quad differential comparator from BCD Semiconductor Manufacturing Limited. It's designed for applications requiring precise voltage comparison with minimal power consumption. This comparator offers high gain and input impedance, making it suitable for various signal conditioning and interface applications. The AS339P operates from a single power supply or split power supplies, offering flexibility in system design.
Applications:
- Battery monitoring
- Threshold detectors
- Zero-crossing detectors
- Oscillator circuits
- Level shifting
Features:
- Low supply current: Typically 0.8mA (total for all four comparators)
- Wide supply voltage range: 2V to 36V (single supply) or ±1V to ±18V (split supply)
- Low input bias current: Typically 25nA
- Low input offset voltage: Typically 2mV
- High open-loop gain: Typically 100dB
- Fast response time: Typically 1.3μs
- Internal ESD protection
Benefits:
- Low power consumption: Extends battery life in portable applications.
- Wide operating voltage range: Provides flexibility in various system designs.
- High accuracy: Ensures reliable voltage comparison in critical applications.
- Stable performance: Delivers consistent results over a wide temperature range.
- Simplified design: Reduces the need for external components.
The AS339P is available in several packages, including DIP and SOIC. The output of each comparator can be configured as open-collector or totem-pole, offering flexibility in interfacing with other circuits. The comparator's high input impedance and low input bias current minimize loading effects on the input signal source, ensuring accurate measurements. It is a cost-effective solution for a wide range of industrial and consumer applications requiring accurate voltage comparison.