EN
  • EN
  • DE

IQS7211A101QNR

Part No IQS7211A101QNR
Manufacturer Azoteq (Pty) Ltd
Catalog Interface
Description VERSATILE TRACKPAD / TOUCHSCREEN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000382-IQS7211A101QNR
Manufacturer Azoteq (Pty) Ltd
Category Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Series IQ Switch® ProxFusion®
Package Tape & Reel (TR) Cut Tape (CT)
Type Buttons, Slider
Voltage - Supply 1.71V ~ 3.5V, 2.2V ~ 3.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian IQS7211A101QNR CAD Model

Description

The Azoteq (Pty) Ltd electronic component is an integrated circuit (IC) with the series IQ Switch® ProxFusion®.

  • Type: Sensor, Capacitive Touch
  • Features: Buttons, Slider
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Voltage Supply: 1.71V to 3.5V or 2.2V to 3.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-UFQFN Exposed Pad
  • Supplier Device Package: 20-QFN (3x3)

You May Also Be Interested in

Semtech Corporation
IC CTLR TOUCH KEY 8CH 20-QFN
Need more? Email Us
Azoteq (Pty) Ltd
16 CH. CAPACITIVE TOUCH AND PROX
Lowest to $1.4490
Azoteq (Pty) Ltd
10 CHANNEL MUTUAL / 8 CHANNEL SE
Lowest to $4.3657
Azoteq (Pty) Ltd
HALL EFFECT, CAPACITIVE AND INDU
Need more? Email Us
Azoteq (Pty) Ltd
CAPACITIVE SENSOR 3CH 10DFN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.6557
IDT, Integrated Device Technology Inc
CAPACITIVE SENSOR SIGNAL CONDITI
Need more? Email Us
Azoteq (Pty) Ltd
72CH. TRACKPAD/TOUCH SCREEN CONT
Lowest to $3.8181
Rohm Semiconductor
BU21182FS IS A CAPACITIVE SWITCH
Lowest to $4.2696

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess