EN
  • EN
  • DE

IQS316-0-QFR

Part No IQS316-0-QFR
Manufacturer Azoteq (Pty) Ltd
Catalog Interface
Description 16 CH. CAPACITIVE TOUCH AND PROX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000384-IQS316-0-QFR
Category Integrated Circuits (ICs)- Interface -Sensor, Capacitive Touch
Manufacturer Azoteq (Pty) Ltd
Series IQ Switch®, ProxSense®
Type Button
Voltage - Supply 2.85V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFR (5x5)
Ultra Librarian 3D Model Ultra Librarian IQS316-0-QFR CAD Model

Description

The Azoteq (Pty) Ltd IQ Switch®, ProxSense® series offers a 32-VFQFN Exposed Pad package button that falls under the category of Interface - Sensor, Capacitive Touch.

  • Package Type: Button
  • Voltage Supply: 2.85V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mountable
  • Supplier Device Package: 32-QFR (5x5)

You May Also Be Interested in

Azoteq (Pty) Ltd
CAPACITIVE SENSOR 3CH 10DFN
Need more? Email Us
Azoteq (Pty) Ltd
72CH. TRACKPAD/TOUCH SCREEN CONT
Lowest to $3.8181
Rohm Semiconductor
BU21182FS IS A CAPACITIVE SWITCH
Lowest to $4.2696
Azoteq (Pty) Ltd
10 CHANNEL MUTUAL / 8 CHANNEL SE
Lowest to $4.3657
Azoteq (Pty) Ltd
16 CH. CAPACITIVE TOUCH AND PROX
Lowest to $1.4490
Azoteq (Pty) Ltd
HALL EFFECT, CAPACITIVE AND INDU
Need more? Email Us
IDT, Integrated Device Technology Inc
CAPACITIVE SENSOR SIGNAL CONDITI
Need more? Email Us
Semtech Corporation
IC CTLR TOUCH KEY 8CH 20-QFN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.6557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4490 $57.9600
100+ $1.1890 $118.9000
155+ $1.1518 $178.5290
210+ $1.1146 $234.0660
270+ $1.0775 $290.9250
360+ $0.9660 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,594 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess