EN
  • EN
  • DE

ADG1407BRUZ-REEL7

Part No ADG1407BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG1407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1407BRUZ-REEL7DKR, ADG1407BRUZ-REEL7-ND, ADG1407BRUZ-REEL7TR, ADG1407BRUZ-REEL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845136-ADG1407BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1407BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1407BRUZ-REEL7 by Analog Devices Inc.

The ADG1407BRUZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This analog multiplexer is part of the ADG1407 series and comes in a tape and reel packaging format, denoted by the suffix REEL7, which is suitable for automated assembly processes.

The device features a 16-channel single-ended input configuration, making it an excellent choice for data acquisition systems, where it can route multiple signal sources to a single data converter. The ADG1407 operates on a single 3 V to 30 V power supply or a dual ±3 V to ±18 V supply, providing flexibility for various power environments.

With a typical on resistance of just 4.5 ohms and a maximum of 6 ohms, the ADG1407BRUZ-REEL7 ensures signal integrity is maintained with minimal signal attenuation. This low on resistance is matched with a flatness of 0.6 ohms typical, which is a measure of the on resistance variation with applied signal voltage, contributing to excellent linearity and low distortion.

The multiplexer also boasts a high bandwidth of 100 MHz, allowing it to pass high-speed signals with minimal signal degradation. This makes it suitable for video signal routing and other high-frequency applications. Additionally, the ADG1407 features a fast switching time of 120 ns, ensuring quick response times in critical applications.

For enhanced reliability, the ADG1407 includes overvoltage protection at the source inputs, protecting the device against momentary overvoltage events up to 36 V. The device is offered in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

In summary, the ADG1407BRUZ-REEL7 from Analog Devices Inc. is a versatile and robust analog multiplexer that combines low on resistance, high bandwidth, and fast switching speed with a high level of integration, making it an ideal choice for a wide range of applications where multiple analog signals need to be processed efficiently and reliably.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7061 $50.1183
8+ $13.7076 $109.6608
12+ $13.2792 $159.3504
16+ $12.8508 $205.6128
21+ $12.4225 $260.8725
27+ $11.1374 $300.7098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess