EN
  • EN
  • DE

CSTCW24M0X51-R0

Part No CSTCW24M0X51-R0
Manufacturer Murata Electronics North America
Catalog END - OF - LIFE
Description Ceramic Resonator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1163612-CSTCW24M0X51-R0
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSTCW24M0X51-R0 CAD Model

Description

The CSTCW24M0X51-R0 is a ceramic resonator manufactured by Murata Electronics North America. It's designed to provide stable oscillation frequencies for microcontroller and general timing applications. Ceramic resonators are often used as alternatives to quartz crystals when high precision is not critical, offering a balance of cost, size, and performance.

Applications:

  • Microcontroller Clock Circuits
  • Wireless Communication Devices
  • Remote Control Systems
  • Consumer Electronics
  • Timing Circuits

Features:

  • 24.0 MHz Resonant Frequency
  • Small Footprint
  • High Stability
  • RoHS Compliant
  • Cost-Effective Timing Solution

Benefits:

  • Provides a stable clock source for microcontrollers and other digital circuits
  • Reduces board space and component count
  • Offers a reliable timing solution for various applications
  • Easy integration into existing designs

Technical Specifications:

The CSTCW24M0X51-R0 has a resonant frequency of 24.0 MHz. The operating temperature range, frequency tolerance, and load capacitance should be verified in the Murata datasheet. The device is typically available in a small, surface-mount package. The datasheet should always be consulted for precise specifications, performance characteristics, and recommended operating conditions.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess