EN
  • EN
  • DE

AVX08051A270JAT2A

Part No AVX08051A270JAT2A
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818138-AVX08051A270JAT2A
Ultra Librarian 3D Model Ultra Librarian AVX08051A270JAT2A CAD Model

Description

The AVX08051A270JAT2A is a multilayer ceramic capacitor (MLCC) designed for a wide range of general-purpose applications. Manufactured by AVX Corporation, this capacitor offers high reliability and stability in a compact 0805 package size.

Applications:

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering
  • Timing Circuits
  • General-Purpose Circuitry

Features:

  • High Capacitance Stability: Provides consistent performance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Compact Size: 0805 package size allows for high-density board layouts.
  • High Reliability: Robust construction ensures long-term performance and stability.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Stable Performance: High capacitance stability ensures consistent circuit operation.
  • Improved Efficiency: Low ESR minimizes power losses, improving overall circuit efficiency.
  • Space Savings: Compact size allows for denser board designs.
  • Long Lifespan: High reliability ensures long-term performance and reduces the need for replacements.

The AVX08051A270JAT2A is an excellent choice for general-purpose applications where high reliability and stability are required. Its compact size and robust construction make it suitable for a wide range of electronic devices.

Technical Specifications:

Capacitance: 27pF

Voltage Rating: 100V

Temperature Coefficient: (Specific value to be obtained from datasheet)

Package Size: 0805

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess