EN
  • EN
  • DE

AVX 1210YD106KAT2A

Part No AVX 1210YD106KAT2A
Manufacturer AVX Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153604-AVX 1210YD106KAT2A
Categories Custom Parts
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AVX 1210YD106KAT2A CAD Model

Description

The AVX 1210YD106KAT2A is a ceramic capacitor manufactured by AVX Corporation. Ceramic capacitors are a type of capacitor that uses ceramic material as the dielectric. This particular capacitor is a surface-mount device (SMD) with a 1210 case size, a capacitance of 10µF (106 indicates 10 x 10^6 pF = 10µF), and a voltage rating of 16V (implied by the general purpose code YD). Ceramic capacitors are widely used in electronic circuits for bypassing, decoupling, filtering, and energy storage.

Applications

  • Bypassing: Used to bypass noise and unwanted signals from power supply lines.
  • Decoupling: Used to decouple different sections of a circuit to prevent interference.
  • Filtering: Used in low-pass, high-pass, band-pass, and band-stop filters.
  • Energy Storage: Used to store energy in power supplies and other applications.
  • Timing Circuits: Used in RC timing circuits for oscillators and timers.

Features

  • High Capacitance: Provides a relatively large capacitance value of 10µF in a small package.
  • Surface-Mount Design: Designed for surface-mount assembly on PCBs.
  • Ceramic Dielectric: Offers stable performance over temperature and frequency.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit efficiency.

Benefits

  • Effective Noise Suppression: Reduces noise and unwanted signals in electronic circuits.
  • Stable Performance: Provides consistent capacitance value over temperature and frequency.
  • Easy to Use: Surface-mount design allows for automated assembly.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details

The AVX 1210YD106KAT2A is a multilayer ceramic capacitor (MLCC). The 1210 case size refers to its physical dimensions in inches (0.12 inch length and 0.10 inch width). It is crucial to adhere to reflow soldering profiles during assembly to prevent damage. The "KAT2A" suffix may refer to packaging details or specific electrical test requirements. Refer to the manufacturer's datasheet for detailed specifications, including temperature coefficient, insulation resistance, and ripple current rating. The dielectric type affects the capacitance stability over temperature.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Linear Technology
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess