EN
  • EN
  • DE

IDTQS3VH2245PA

Part No IDTQS3VH2245PA
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1190689-IDTQS3VH2245PA
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDTQS3VH2245PA CAD Model

Description

The IDTQS3VH2245PA is a high-bandwidth bus switch from Renesas (formerly IDT) designed for high-performance computing and communication applications. It's a QS3VH series device, known for its low insertion loss and minimal signal distortion, making it ideal for systems requiring fast and reliable data transfer.

Applications

  • High-speed memory interfaces
  • PCI Express switching
  • Networking equipment (routers, switches)
  • Data acquisition systems
  • High-performance computing clusters

Features

  • Low insertion loss: Minimizes signal attenuation.
  • Fast switching speed: Enables rapid data transfer.
  • Minimal signal distortion: Maintains signal integrity.
  • Flow-through pinout: Simplifies board layout and reduces signal reflections.
  • 3.3V operation: Compatible with modern logic levels.
  • Available in TSSOP package: Offers a compact footprint.

Benefits

  • Improved system performance due to high bandwidth and low latency.
  • Enhanced signal integrity ensures reliable data transmission.
  • Simplified board design reduces development time and cost.
  • Increased system density due to the small package size.
  • Reduced power consumption due to 3.3V operation.

Additional Details

The IDTQS3VH2245PA is a key component in systems where high-speed data transfer is critical. Its low insertion loss ensures that signals are not significantly attenuated as they pass through the switch, preserving signal strength. The fast switching speed allows for quick transitions between different data paths, minimizing latency. The flow-through pinout is designed to reduce signal reflections and simplify the routing of signals on the printed circuit board. It is typically packaged in a TSSOP (Thin Shrink Small Outline Package), making it easy to integrate into dense circuit boards. The device operates at 3.3V, which is a common voltage level in modern digital systems, reducing power consumption compared to higher voltage devices. The IDTQS3VH2245PA is commonly used in applications such as memory interleaving, where data from multiple memory devices is combined to increase overall bandwidth. It is also found in PCI Express switching applications, where it is used to route data between different devices on the PCI Express bus.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Mingtek
Lowest to $1.3456
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess