The TD62504F(EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. Designed for driving inductive loads such as relays, solenoids, and stepper motors, it provides a robust interface between low-level logic circuits and higher-power devices. The '(EL)' suffix likely refers to specific environmental or lead-free compliance.
Applications:
- Relay drivers
- Solenoid drivers
- Stepping motor control
- LED display drivers
- Logic buffers
- Lamp drivers
Features:
- High output voltage: 50V (min)
- High output current: 500mA per channel
- Output clamp diodes for inductive load driving
- Inputs compatible with TTL and 5V CMOS logic
- Package: SOP-16 (Small Outline Package)
- Low saturation voltage
Benefits:
- Simplified interface between logic circuits and high-power loads
- Protection against inductive kickback voltages
- High reliability and robustness
- Reduced component count on PCBs
- Space-saving due to SOP package
Additional Details:
The TD62504F(EL) comprises seven NPN Darlington transistor arrays, each incorporating an output clamp diode for protection against inductive load kickback. Inputs are compatible with both TTL and 5V CMOS logic levels for easy integration with a variety of digital control circuits. Housed in a space-saving SOP-16 package, this device is suitable for high-density PCB designs. The maximum supply voltage is 15V, and the operating temperature range extends from -40°C to +85°C. The design is optimized to minimize power dissipation, ensuring reliable operation in demanding environments. The use of integrated diodes reduces design complexity and saves space.
The high output current capability makes the TD62504F(EL) versatile for many applications, from controlling small relays to driving moderate-sized solenoids. Its robust architecture and ease of integration make it a valuable component for a variety of industrial and consumer electronic applications.