EN
  • EN
  • DE

CX-96F-40MHZ

Part No CX-96F-40MHZ
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description CX5032SB Series 40 MHz ±10 ppm 10 pF -10 to +70 °C Surface Mount Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 pF
Frequency 40 MHz
Frequency Tolerance 0.001 %
Lead Free Yes
Load Capacitance 10 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
RoHS Compliant
Win Source Part Number 992237-CX-96F-40MHZ
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX-96F-40MHZ CAD Model

Description

The AVX Corp/Kyocera Corp CX-96F-40MHZ is an OEM part with a Win Source part number of 992237.

  • Manufacturer: AVX Corp/Kyocera Corp
  • Part: CX-96F-40MHZ
  • Type: OEM Part
  • Win Source Part Number: 992237
  • Capacitance: 10 pF
  • Frequency: 40 MHz
  • Frequency Tolerance: 0.001%
  • Load Capacitance: 10 pF
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 70 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess