EN
  • EN
  • DE

GCM31MR71C105KA02L

Part No GCM31MR71C105KA02L
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121909-GCM31MR71C105KA02L
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCM31MR71C105KA02L CAD Model

Description

The GCM31MR71C105KA02L is a ceramic capacitor manufactured by Murata Electronics North America. It belongs to the GCM series of general-purpose ceramic capacitors and is designed for surface mount technology (SMT) assembly. These capacitors are widely used in electronic circuits for applications such as decoupling, filtering, and bypass.

Applications

  • Decoupling in digital circuits
  • Bypass capacitors in power supplies
  • Filtering in analog circuits
  • General-purpose use in electronic devices
  • Smoothing voltage variations

Features

  • Ceramic Dielectric: Utilizes a ceramic material as the dielectric.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • Compact Size: Small form factor for space-constrained applications.
  • High Capacitance Stability: Maintains capacitance over temperature.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss.

Benefits

  • Reliable Operation: Ceramic material ensures stable performance.
  • Efficient Assembly: SMD design simplifies manufacturing.
  • Space Saving: Compact size enables high-density PCB layouts.
  • Improved Circuit Efficiency: Low ESR enhances circuit performance.
  • Versatile Applications: Suitable for a wide range of electronic circuits.

Additional Details

The GCM31MR71C105KA02L capacitor features a ceramic dielectric, providing excellent stability and reliability. It's designed for surface mount technology (SMT), facilitating easy and efficient assembly on printed circuit boards (PCBs). Its compact size makes it suitable for applications where space is limited. The low ESR characteristic minimizes power loss, improving circuit efficiency. The specific capacitance, voltage rating, and tolerance should be carefully considered based on the requirements of the application. These capacitors are commonly used in various electronic devices, including smartphones, tablets, and industrial equipment. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Renesas Electronics America
Lowest to $0.9794
Holtek
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess