EN
  • EN
  • DE

CV05X5R105K16AH

Part No CV05X5R105K16AH
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053716-CV05X5R105K16AH
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV05X5R105K16AH CAD Model

Description

The CV05X5R105K16AH is a ceramic multilayer capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group Company. MLCCs are widely used in electronic circuits for various functions such as bypassing, decoupling, filtering, and energy storage. The CV series is specifically designed for general-purpose applications, offering stable performance and reliability.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for decoupling and filtering.
  • Industrial Equipment: Integrated into control systems, power supplies, and motor drives for stable operation.
  • Automotive Electronics: Employed in various automotive systems, including engine control units (ECUs) and infotainment systems.
  • Medical Devices: Utilized in medical equipment such as patient monitoring systems and diagnostic tools.
  • Telecommunications: Used in base stations, routers, and other telecommunications equipment.

Features

  • High Capacitance Value: Offers a capacitance of 1.0 µF (microfarad), suitable for applications requiring significant charge storage.
  • Voltage Rating: Rated for 16 V (volts), providing a safety margin for various circuit designs.
  • X5R Dielectric: Employs an X5R dielectric material, ensuring stable capacitance performance over a wide temperature range (-55°C to +85°C).
  • Compact Size: Available in a small 0402 or 0603 case size (depending on specific variations), allowing for high-density circuit designs.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated and efficient manufacturing processes.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits

  • Stable Performance: The X5R dielectric provides consistent capacitance values across a broad temperature range, ensuring reliable operation.
  • Compact Design: The small case size enables the creation of miniaturized and high-density electronic circuits.
  • High Reliability: AVX's manufacturing processes and quality control measures ensure a long lifespan and dependable performance.
  • Easy Assembly: The SMT design simplifies the assembly process, reducing manufacturing time and costs.
  • Environmental Friendliness: RoHS compliance ensures that the component is free from harmful substances, contributing to a greener environment.

Additional Details

The CV05X5R105K16AH has a capacitance tolerance of ±10%. The operating temperature range is -55°C to +85°C. It is available in tape and reel packaging for automated assembly. The component is suitable for applications requiring stable performance and reliability in a compact size.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess