EN
  • EN
  • DE

CISCO QSFP-H40G-AOC1M - 40GBASE Active Optical Cable, 1m

Part No CISCO QSFP-H40G-AOC1M - 40GBASE Active Optical Cable, 1m
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-H40G-AOC1M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387618-CISCO QSFP-H40G-AOC1M - 40GBASE Active Optical Cable, 1m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-H40G-AOC1M - 40GBASE Active Optical Cable, 1m CAD Model

Description

The CISCO QSFP-H40G-AOC1M is a high-performance, active optical cable (AOC) designed for short-range, multi-lane data communication and interconnect applications. With a bandwidth capacity of 40 Gigabits per second (40Gbps), this 1-meter cable utilizes Quad Small Form-Factor Pluggable (QSFP) connectors to deliver superior signal integrity and high-speed data transfers within data centers. This solution is ideal for connecting QSFP-equipped switches, routers, and servers, facilitating high-density, high-bandwidth connections for network backbones, storage area networks, and high-performance computing clusters. The active optical cable technology integrates fiber optic components and electrical-to-optical conversion at the cable ends, enhancing signal quality and transmission distance compared to passive copper cables. Lightweight and flexible, the QSFP-H40G-AOC1M simplifies installation and routing within equipment racks and across data center architectures, offering a power-efficient, cost-effective solution for upgrading network infrastructure to support evolving data center demands and ensuring seamless, high-quality connectivity.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L4 - SFP+ Module SMF 10 GbE LR
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP, SX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess