EN
  • EN
  • DE

LENOVO 4817SH1 - VMware vShield 5 Security Suite (25VM pack) Lic

Part No LENOVO 4817SH1 - VMware vShield 5 Security Suite (25VM pack) Lic
Manufacturer Lenovo
Catalog Uncategorized
Description VMware vShield 5 Security Suite (25VM pack) Lic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430813-LENOVO 4817SH1 - VMware vShield 5 Security Suite (25VM pack) Lic
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817SH1 - VMware vShield 5 Security Suite (25VM pack) Lic CAD Model

Description

The LENOVO 4817SH1 is a comprehensive security solution designed to protect virtual environments from the myriad of threats they face in today's interconnected world. This package includes a license for VMware vShield 5 Security Suite, tailored for 25 virtual machines (VMs), offering a robust set of security features specifically designed for VMs hosted on VMware's virtualization platforms. The vShield 5 Security Suite is engineered to provide protection against network-based threats, enhance the security posture of virtualized data centers, and simplify the management of security policies. Key components include the vShield App for application-aware firewalling, vShield Endpoint for offloading antivirus and anti-malware functions, vShield Edge for gateway services, and vShield Manager for centralized security management. This suite enables businesses to secure their virtual infrastructure effectively, ensuring that their data and applications are protected against unauthorized access, attacks, and breaches. The LENOVO 4817SH1 is an ideal solution for enterprises looking to secure their virtualized environments with a comprehensive, integrated security approach, offering the flexibility and scalability required to adapt to the evolving threat landscape.

You May Also Be Interested in

TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess