EN
  • EN
  • DE

CF42CG150J3000AT

Part No CF42CG150J3000AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051830-CF42CG150J3000AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CF42CG150J3000AT CAD Model

Description

The CF42CG150J3000AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera company. It is designed for general-purpose applications, offering a stable capacitance value over a wide range of temperatures and voltages. These capacitors are commonly used in various electronic circuits for decoupling, bypassing, filtering, and timing applications.

Applications

  • Power supply decoupling
  • Bypass capacitor in digital circuits
  • Filtering in analog circuits
  • Timing circuits
  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment
  • Automotive electronics

Features

  • High capacitance value: 15pF
  • Voltage rating: 3000V (3kV)
  • Temperature coefficient: CG (0 ±30 ppm/°C)
  • Small physical size: CF42 case size
  • Lead-free termination
  • RoHS compliant
  • High reliability

Benefits

  • Effective decoupling and bypassing: Minimizes noise and voltage fluctuations in electronic circuits, ensuring stable operation.
  • Stable performance: The CG temperature coefficient ensures minimal capacitance variation over a wide temperature range.
  • High voltage capability: Suitable for high-voltage applications, providing a reliable solution for demanding circuits.
  • Compact size: Allows for dense circuit designs, saving valuable board space.
  • Environmentally friendly: Lead-free termination and RoHS compliance contribute to environmentally responsible manufacturing.
  • Long lifespan: Ceramic capacitors offer excellent long-term stability and reliability.

Additional Details

The CF42 case size refers to the physical dimensions of the capacitor. The 'CG' temperature characteristic indicates that the capacitance changes very little with temperature, typically within ±30 parts per million per degree Celsius. This stability is crucial in applications where consistent performance is required regardless of temperature fluctuations. The high voltage rating allows it to be used in applications with voltage spikes or high steady-state voltages without risk of failure. These capacitors are manufactured using a precise layering process to achieve consistent electrical characteristics and are subjected to rigorous testing to ensure reliability.

The part number CF42CG150J3000AT breaks down as follows: CF42 likely refers to the case size, CG indicates the temperature coefficient, 150 signifies 15 pF (15 x 10^0 pF), J represents the tolerance (±5%), and 3000AT indicates 3000V voltage rating and termination type.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess