EN
  • EN
  • DE

QFBR-2549Z

Part No QFBR-2549Z
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0831+
Reference case DIP-6
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 715846-QFBR-2549Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QFBR-2549Z CAD Model

Description

The QFBR-2549Z is a high-performance optical transceiver module manufactured by Avago Technologies Limited. This transceiver is designed for short-reach data communication and interconnect applications. It is a key component in achieving high bandwidth and reliable data transmission in various networking environments.

Applications

  • Data centers: Used for interconnecting servers and switches within data centers.
  • High-performance computing: Facilitates fast data transfer between computing nodes.
  • Storage area networks (SANs): Enables high-speed communication between storage devices and servers.
  • Ethernet switches and routers: Provides optical connectivity for network devices.
  • Fiber optic links: Employed in short-distance fiber optic communication systems.

Features

  • High data rate: Supports data rates up to 10 Gbps.
  • 850 nm VCSEL laser: Utilizes a Vertical-Cavity Surface-Emitting Laser (VCSEL) for efficient optical transmission.
  • Duplex LC connector: Features a standard LC connector for easy fiber optic cable connection.
  • Hot-pluggable: Can be inserted and removed from a system without requiring a power down.
  • Low power consumption: Designed for energy efficiency, reducing overall system power requirements.
  • Operating case temperature: 0 to 70°C
  • Compliant with SFP+ MSA: Meets the standards set by the Small Form-factor Pluggable Plus Multi-Source Agreement (MSA).

Benefits

  • Increased bandwidth: Enables higher data throughput compared to traditional copper interconnects.
  • Improved reliability: Offers stable and reliable data transmission over short distances.
  • Reduced power consumption: Low power operation helps in reducing operational costs and environmental impact.
  • Easy installation: Hot-pluggable design simplifies installation and maintenance.
  • Future-proof: Supports high data rates, providing a scalable solution for growing network demands.

Additional Details

The QFBR-2549Z transceiver module is engineered for optimal performance in short-reach applications. It supports a multi-mode fiber (MMF) connection and is suitable for distances up to 300 meters. The module incorporates digital diagnostics monitoring (DDM) functions, allowing real-time monitoring of key parameters such as optical power, temperature, and voltage. The device adheres to industry standards, ensuring compatibility with a wide range of networking equipment.

The module is built with high-quality components to ensure longevity and stability. It is designed to withstand typical operating conditions in data centers and other networking environments. The QFBR-2549Z is an ideal choice for applications requiring high bandwidth, reliability, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess