EN
  • EN
  • DE

BCM3325

Part No BCM3325
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Description Hybrid IP Transcoding Gateway SoC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009447-BCM3325
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3325 CAD Model

Description

The BCM3325 is a highly integrated single-chip cable modem solution from Avago Technologies. It is designed for DOCSIS 2.0 and EuroDOCSIS 2.0 cable networks, offering high-speed data connectivity for residential and small business applications. The BCM3325 integrates a cable modem termination system (CMTS) interface, a media access controller (MAC), and a physical layer (PHY) transceiver into a single chip, reducing component count and system cost.

Applications

  • Cable modems for residential internet access.
  • Cable modems for small business internet access.
  • Set-top boxes with integrated cable modem functionality.
  • Embedded systems requiring DOCSIS 2.0 connectivity.

Features

  • DOCSIS 2.0 and EuroDOCSIS 2.0 compliant.
  • Integrated CMTS interface.
  • Integrated MAC and PHY.
  • Supports downstream data rates up to 42 Mbps.
  • Supports upstream data rates up to 30 Mbps.
  • Advanced modulation schemes, including QAM and QPSK.
  • Integrated security features, including Baseline Privacy Interface (BPI).
  • Low power consumption.

Benefits

  • Provides high-speed internet access over cable networks.
  • Reduces system cost and complexity.
  • Enhances security with integrated BPI.
  • Enables reliable and efficient data transmission.
  • Offers a compact and energy-efficient solution.

Additional Details

The BCM3325 is typically packaged in a QFP (Quad Flat Package) for easy integration into cable modem designs. It requires a 3.3V power supply and supports a wide range of operating temperatures. It incorporates advanced error correction techniques to ensure data integrity even under noisy cable conditions. The integrated CMTS interface simplifies the design process and allows for seamless integration with existing cable network infrastructure. The BCM3325's support for both DOCSIS and EuroDOCSIS standards makes it suitable for deployment in a variety of geographic regions.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess