EN
  • EN
  • DE

ATF-10736-TR1G

Part No ATF-10736-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818012-ATF-10736-TR1G
Ultra Librarian 3D Model Ultra Librarian ATF-10736-TR1G CAD Model

Description

The ATF-10736-TR1G is a high-performance Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (pHEMT) designed for low noise amplifier (LNA) applications from 450 MHz to 6 GHz. Manufactured by Avago Technologies, this device offers exceptional gain, low noise figure, and high linearity, making it ideal for use in various wireless communication systems.

Applications:

  • Cellular base stations
  • Wireless LAN (WLAN) systems
  • Satellite communication receivers
  • GPS receivers
  • ISM band applications
  • General-purpose low noise amplifiers

Features:

  • Low Noise Figure: Typically 0.6 dB at 2 GHz
  • High Associated Gain: Typically 14 dB at 2 GHz
  • High Output IP3: +32 dBm
  • Operating Frequency: 450 MHz to 6 GHz
  • Excellent Linearity
  • Surface Mount Technology (SMT) package
  • Low cost plastic package

Benefits:

  • Improved receiver sensitivity due to low noise figure.
  • Increased signal strength and range due to high associated gain.
  • Reduced distortion in high-signal environments thanks to high output IP3.
  • Simplified board assembly due to surface mount package.
  • Cost-effective solution for LNA applications.
  • Wide bandwidth coverage supports a variety of wireless standards.

Additional Details:

The ATF-10736-TR1G's performance is optimized for operation at 3V and 60mA. The device's low noise figure ensures that weak signals are amplified without significant degradation, contributing to improved overall system performance. The high output IP3 minimizes distortion and intermodulation products, which is crucial in densely populated signal environments. The device is available in a small surface mount package, facilitating efficient and compact designs. It is commonly used in the first stage of receiver amplification to maximize the system's sensitivity.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess