EN
  • EN
  • DE

DEA101910DT-6005A2

Part No DEA101910DT-6005A2
Manufacturer TDK Corporation
Catalog RF Filters
Description DELAY LINE 1.8GHZ 60DEG 0402 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.81GHz Center
Bandwidth 200MHz
Filter Type Band Pass
Insertion Loss 0.4dB
Mounting SMD (SMT)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height (Max) 0.020" (0.52mm)
Win Source Part Number 106813-DEA101910DT-6005A2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEA101910DT-6005A2 CAD Model

Description

Product Description of DEA101910DT-6005A2

Optimized for maximum efficiency, the DEA101910DT-6005A2 electronic component delivers high performance for demanding wireless applications.

Applications/Projects

  • 5G Base Stations
  • Advanced Communication Modules
  • Remote Sensing Equipment

Features and Benefits

  • High Efficiency Output
  • Rugged and Reliable Design
  • Ideal for High Demands Circuits

Additional Details: Its precision and reliability make it a go-to component for modern electronic architecture.

You May Also Be Interested in

Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
RF FILTER LOWPASS 1.175GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess